EN
  • EN
  • DE

IP4221CZ6-XS,132

Part No IP4221CZ6-XS,132
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM SOT891
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 1pF @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-XSON, SOT891 (1x1)
Win Source Part Number 1045651-IP4221CZ6-XS,132
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4221CZ6-XS,132 CAD Model

Description

The IP4221CZ6-XS,132 is a steering diode array designed to provide ESD protection for high-speed data interfaces.

  • Channels: 4 Unidirectional
  • Breakdown Voltage (Min): 6V
  • Stand-off Voltage (Vwm): 5.5V
  • Capacitance: 1pF @ 1MHz
  • Applications: Circuit Protection
  • Case/Package: 6-XSON, SOT891 (1x1)

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7265 $58.1200
195+ $0.5960 $116.2200
300+ $0.5775 $173.2500
415+ $0.5590 $231.9850
535+ $0.5405 $289.1675
715+ $0.4851 $346.8465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 215,700 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess