EN
  • EN
  • DE

IP4251CZ16-8-TTL,1

Part No IP4251CZ16-8-TTL,1
Manufacturer Nexperia USA Inc.
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/10PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Attenuation Value 16dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 10pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications LAN, WAN
Mounting SMD (SMT)
Dimension 0.130" L x 0.053" W (3.30mm x 1.35mm)
Height 0.022" (0.55mm)
Win Source Part Number 1045654-IP4251CZ16-8-TTL,1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4251CZ16-8-TTL,1 CAD Model

Description

The Nexperia IP4251CZ16-8-TTL,1 is an 8-channel low pass RC filter in a 0.130" L x 0.053" W (3.30mm x 1.35mm) package.

  • Attenuation: 16dB @ 800MHz to 3GHz
  • Filter Order: 2nd
  • Resistance: 100 ohms per channel
  • Capacitance: 10pF (total)
  • ESD Protection: Yes
  • Applications: LAN and WAN
  • Mounting: Surface-mountable
  • Package: Reel
  • Height: 0.022" (0.55mm)
  • Component Type: Active
  • Availability: Open market

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess