EN
  • EN
  • DE

IP4283CZ10-TBR,115

Part No IP4283CZ10-TBR,115
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 9.5VC DFN2510A / 9.5V (Typ) Clamp 3.8A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Nexperia USA Inc.
Package Tape & Reel
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5.5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 9.5V (Typ)
Current - Peak Pulse (10/1000µs) 3.8A (8/20µs)
Power Line Protection Yes
Applications HDMI
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-XFDFN
Supplier Device Package DFN2510A-10
Base Product Number IP4283
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 934065613115,568-10487-2-ND,568-10487-1-ND,568-10487-6,NEXNEXIP4283CZ10-TBR,115,IP4283CZ10-TBR,115-ND,568-10487-6-ND,568-10487-2,IP4283CZ10-TBR,568-10487-1,1727-1272-6,1727-1272-1,1727-1272-2,2156-IP4283CZ10-TBR,115-NEX
Standard Package 5,000
Win Source Part Number 1011771-IP4283CZ10-TBR,115
Ultra Librarian 3D Model Ultra Librarian IP4283CZ10-TBR,115 CAD Model

Description

The IP4283CZ10-TBR,115 is a steering (rail to rail) type TVS diode designed for HDMI applications.

  • Type: Steering (Rail to Rail)
  • Application: HDMI
  • Package: Tape and Reel
  • Standard Package: 5,000
  • Channel: Unidirectional
  • Voltage Reverse Standoff: 5.5V
  • Breakdown Voltage: 6V
  • Voltage Clamping @ Ipp: 9.5V (typical)
  • Current Peak Pulse: 3.8A (8/20μs)
  • Mounting Type: SMD (SMT)
  • Application: Power line protection in TVS - Diodes

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2738 $50.6530
450+ $0.2247 $101.1150
690+ $0.2177 $150.2130
950+ $0.2106 $200.0700
1,230+ $0.2036 $250.4280
1,645+ $0.1826 $300.3770
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,084 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess