EN
  • EN
  • DE

LTC5510IUF

Part No LTC5510IUF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC POWER MANAGEMENT / RF Mixer IC General Purpose Up/Down Converter 1MHz ~ 6GHz 16-QFN (4x4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
RF Type General Purpose
Frequency 1MHz ~ 6GHz
Number of Mixers 1
Gain 1.5dB
Noise Figure 11.6dB
Secondary Attributes Up/Down Converter
Current - Supply 105mA
Voltage - Supply 3.1V ~ 5.3V
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345710-LTC5510IUF
Ultra Librarian 3D Model Ultra Librarian LTC5510IUF CAD Model

Description

The LTC5510IUF from Analog Devices Inc. is a versatile, high performance active mixer, designed to meet the demanding needs of modern RF, IF, and microwave applications. This compact component is a crucial element in a wide range of products, including wireless infrastructure, RF communications systems, and radar platforms.

Key Features

  • Wide Frequency Range: The LTC5510IUF offers a broad frequency range, with an RF and LO frequency from 1MHz to 6GHz, and an IF frequency from DC to 1GHz, making it suitable for a multitude of applications.
  • High Linearity: With an IIP3 (Input Third-Order Intercept) of 24.4 dBm at 900MHz, this mixer provides excellent linearity, ensuring low distortion for high-quality signal processing.
  • Low LO Drive: The device requires a low LO drive level, typically 0dBm, which minimizes the power requirements for the local oscillator signal.
  • Integrated LO Buffer: An integrated LO buffer simplifies the design and reduces the number of external components needed.
  • Wide Temperature Range: The LTC5510IUF operates over a temperature range of -40°C to 105°C, ensuring reliable performance in extreme environments.
  • Power Versatility: It supports single-ended or differential LO/RF inputs and can be powered from a single 3.3V supply, offering design flexibility.

Applications

  • Wireless Infrastructure
  • Microwave Backhaul
  • Test Equipment
  • Military and Space
  • Software Defined Radio

Quality and Reliability

The LTC5510IUF is housed in a compact 16-lead QFN package with exposed paddle for enhanced thermal performance. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, providing both robustness and reliability for critical applications.

Ordering Information

The LTC5510IUF is available for order, and further information including pricing, samples, and detailed specifications can be obtained from Analog Devices Inc.'s official website or through authorized distributors.

You May Also Be Interested in

Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
NXP / Nexperia
Lowest to $6.5292
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.7500 $77.5000
3+ $36.2500 $108.7500
5+ $35.0000 $175.0000
7+ $32.5000 $227.5000
8+ $31.2500 $250.0000
10+ $30.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess