EN
  • EN
  • DE

IP4365CX11/P,135

Part No IP4365CX11/P,135
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 11WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications Multimedia Card Interface
Capacitance @ Frequency 10pF @ 1MHz
Temperature Range - Operating -35°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 11-WLCSP (1.56x1.16)
Win Source Part Number 1045697-IP4365CX11/P,135
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4,500
Ultra Librarian 3D Model Ultra Librarian IP4365CX11/P,135 CAD Model

Description

The 472331 is a zener diode that comes with a unidirectional channel of 5 and power line protection. Nexperia USA Inc.

  • Minimum Breakdown Voltage: 6V
  • STAND-OFF Voltage (Vwm): 5.5V
  • Win Source Part Number: 1045697-IP4365CX11/P,135
  • Supply and Demand Status: balance
  • Packaging: reel-TR
  • Applications: multimedia card interface
  • Temperature Range: -35°C to 85°C (TA)

You May Also Be Interested in

Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess