EN
  • EN
  • DE

MMBT2222A/DG,215

Part No MMBT2222A/DG,215
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (M - N)
Description MMBT2222A - NPN switching transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1079392-MMBT2222A/DG,215
Categories OEM Parts(M-N)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBT2222A/DG,215 CAD Model

Description

The MMBT2222A/DG,215 is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Nexperia. It is designed for use in a wide range of switching and amplification applications. This transistor is widely used due to its reliability and versatile characteristics.

Applications:

  • General Purpose Amplification
  • Switching Circuits
  • Driver Stages
  • Linear Amplifiers
  • Oscillators

Features:

  • NPN Transistor
  • High Current (up to 600mA)
  • Low Saturation Voltage
  • Fast Switching Speed
  • Surface Mount Package (SOT-23)

Benefits:

  • Versatile Application: Suitable for numerous amplifier and switching applications.
  • High Current Capability: Can handle relatively large currents, making it useful in driving loads.
  • Efficient Switching: Fast switching speeds enable efficient operation in digital circuits.
  • Compact Design: The SOT-23 package allows for high-density board layouts.
  • Cost-Effective: It is a widely available and economical transistor.

Additional Details:

The MMBT2222A/DG,215 comes in a SOT-23 (Surface Mount Technology) package. Key electrical parameters include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). It is important to consult the device datasheet for detailed specifications and application guidelines. Proper biasing is crucial for optimal performance in amplifier circuits. When used as a switch, ensure sufficient base current for saturation to minimize voltage drop across the transistor. This transistor is a good choice for designs requiring a reliable and cost-effective NPN BJT.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess