EN
  • EN
  • DE

MMBZ9V1AL,215

Part No MMBZ9V1AL,215
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 6VWM 14VC TO236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6V (Max)
Voltage - Breakdown (Min) 8.65V
Voltage - Clamping (Max) @ Ipp 14V
Current - Peak Pulse (10/1000µs) 1.7A
Power - Peak Pulse 24W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 155pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number MMBZ9V1
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 747586-MMBZ9V1AL,215
Ultra Librarian 3D Model Ultra Librarian MMBZ9V1AL,215 CAD Model

Description

The 747586-MMBZ9V1AL,215 is a TVS diode designed for circuit protection in automotive applications.

  • Reverse Standoff Voltage: 6V
  • Breakdown Voltage: 8.65V
  • Clamping Voltage @ Peak Pulse Current: 14V @ 1.7A
  • Mounting Type: Surface mountable
  • Package: TO-236-3, SC-59, SOT-23-3
  • Capacitance: 155pF @ 1MHz
  • Power Rating: 24W
  • Standard Package: 3,000 pcs

You May Also Be Interested in

STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,600 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess