EN
  • EN
  • DE

LE LEM 2520T 5R6J

Part No LE LEM 2520T 5R6J
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description Fixed Ind 5.6UH 170MA 2.5 Ohm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069328-LE LEM 2520T 5R6J
Categories Fixed Inductors
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LE LEM 2520T 5R6J CAD Model

Description

The LE LEM 2520T 5R6J is a wire-wound chip inductor manufactured by Taiyo Yuden. This inductor is designed for use in various electronic circuits to provide inductance for filtering, impedance matching, and energy storage. The "2520" in the part number indicates the physical size of the component, which is 2.5mm x 2.0mm. The "5R6" represents the inductance value, which is 5.6 μH (microhenries), and the "J" indicates a tolerance of ±5%.

Applications

  • Mobile Phones: Used in RF circuits for impedance matching and filtering.
  • Wireless Communication Devices: Employed in Bluetooth modules, Wi-Fi devices, and other wireless communication systems.
  • Power Supplies: Used in DC-DC converters for energy storage and filtering.
  • RF Filters: Used in RF filters to block unwanted frequencies.
  • Matching Networks: Used in antenna matching networks to optimize signal transmission and reception.

Features

  • Wire-Wound Construction: Provides high Q-factor and stable inductance.
  • Compact Size: Small footprint for space-saving designs.
  • High Self-Resonant Frequency: Offers excellent performance at high frequencies.
  • High Current Capability: Capable of handling significant current levels.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.

Benefits

  • Improved Circuit Performance: Provides the required inductance for optimal circuit operation.
  • Space Saving: Enables compact and efficient circuit designs.
  • Reliable Operation: Offers consistent performance and long-term reliability.
  • Reduced EMI: Helps to reduce electromagnetic interference (EMI) in electronic devices.
  • Optimized Signal Integrity: Ensures high signal quality in RF applications.

Additional Details

The LE LEM 2520T 5R6J is a surface-mount device (SMD) that is designed for automated assembly processes. It is typically used with reflow soldering techniques. The inductor's operating temperature range is typically from -40°C to +85°C. It is crucial to consider the inductor's saturation current when selecting it for a specific application. The saturation current is the amount of current that the inductor can handle before its inductance value drops significantly. The DC resistance (DCR) of the inductor is also an important parameter, as it affects the inductor's power dissipation.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess