EN
  • EN
  • DE

74HC4060D,652

Part No 74HC4060D,652
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC COUNTER 14STAGE BIN OSC16SOIC  /  Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Nexperia USA Inc.
Series 74HC
Package Tube
Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 95 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number 74HC4060
Other Names 568-1460-5,933714010652,1727-2810,568-1460-5,74HC4060D652,74HC4060D
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259040-74HC4060D,652
Ultra Librarian 3D Model Ultra Librarian 74HC4060D,652 CAD Model

Description

The 1259040-74HC4060D,652 is a binary counter integrated circuit (IC) from the 74HC series manufactured by Nexperia USA Inc.

  • Package: 16-SOIC
  • Trigger Type: Negative Edge
  • Number of Elements: 1
  • Bits per Element: 14
  • Maximum Count Rate: 95 MHz
  • Reset: Asynchronous
  • Voltage Supply: 2 V to 6 V
  • Operating Temperature: -40°C to 125°C
  • ECCN: EAR99
  • Product Status: Obsolete
  • Supplier: Nexperia USA Inc.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8218

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2153 $58.1310
655+ $0.1767 $115.7385
1,015+ $0.1712 $173.7680
1,395+ $0.1656 $231.0120
1,805+ $0.1602 $289.1610
2,415+ $0.1436 $346.7940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess