EN
  • EN
  • DE

PDTB113ZT,215

Part No PDTB113ZT,215
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 50V TO236AB / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 500 mA 250 mW Surface Mount TO-236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 1 kOhms
Resistor - Emitter Base (R2) 10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 70 @ 50mA, 5V
Vce Saturation (Max) @ Ib, Ic 300mV @ 2.5mA, 50mA
Current - Collector Cutoff (Max) 100nA (ICBO)
Power - Max 250 mW
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number PDTB113
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number PDTB113ZT T/R-ND,568-11241-6,934058979215,1727-1701-6,1727-1701-2,PDTB113ZT T/R,1727-1701-1,568-11241-1-ND,568-11241-6-ND,568-11241-2,568-11241-2-ND,568-11241-1,PDTB113ZT,215-ND
Standard Package 3,000
Win Source Part Number 1325620-PDTB113ZT,215
Ultra Librarian 3D Model Ultra Librarian PDTB113ZT,215 CAD Model

Description

The Nexperia USA Inc. 1325620-PDTB113ZT,215 is a PNP pre-biased transistor that is ideal for use in various electronic applications.

  • Maximum Power: 250mW
  • Maximum Collector Current: 500mA
  • Mounting: Surface-mounted
  • Voltage Breakdown: 50V
  • DC Current Gain: 70
  • Vce Saturation: 300mV
  • Supplier Device Package: TO-236AB

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2328 $50.0520
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1791 $200.5920
1,445+ $0.1732 $250.2740
1,935+ $0.1552 $300.3120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,005 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess