EN
  • EN
  • DE

PDTB114EUX

Part No PDTB114EUX
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 0.425W / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 500 mA 140 MHz 300 mW Surface Mount SOT-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 10 kOhms
Resistor - Emitter Base (R2) 10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 70 @ 50mA, 5V
Vce Saturation (Max) @ Ib, Ic 100mV @ 2.5mA, 50mA
Current - Collector Cutoff (Max) 500nA
Frequency - Transition 140 MHz
Power - Max 300 mW
Mounting Surface Mount
Case / Package SC-70, SOT-323
Supplier Device Package SOT-323
Base Product Number PDTB114
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number 934068339115
Standard Package 3,000
Win Source Part Number 1325636-PDTB114EUX
Ultra Librarian 3D Model Ultra Librarian PDTB114EUX CAD Model

Description

The Nexperia USA Inc. PDTB114EUX is a pre-biased NPN transistor with a maximum power of 300 mW.

  • Mounting Style: surface mount
  • Voltage Collector Emitter Breakdown: 50 V
  • Current Collector: 500 mA
  • Vce Saturation: 100mV @ 2.5mA, 50mA
  • DC Current Gain: 70 @ 50mA, 5V
  • Frequency Transition: 140 MHz
  • Package: SOT-323
  • Resistor Base: 10 kOhms
  • Resistor Emitter Base: 10 kOhms
  • ROHS3 Compliant: true
  • ECCN: EAR99

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
885+ $0.0567 $50.1795
1,885+ $0.0531 $100.0935
2,925+ $0.0513 $150.0525
4,205+ $0.0476 $200.1580
5,460+ $0.0458 $250.0680
6,835+ $0.0439 $300.0565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 885 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess