EN
  • EN
  • DE

PDTC124EM,315

Part No PDTC124EM,315
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 50V DFN1006-3 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 mW Surface Mount SOT-883
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 22 kOhms
Resistor - Emitter Base (R2) 22 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 60 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max) 1µA
Power - Max 250 mW
Mounting Surface Mount
Case / Package SC-101, SOT-883
Supplier Device Package SOT-883
Base Product Number PDTC124
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 568-2155-2,568-2155-1,568-2155-2-ND,NEXNXPPDTC124EM,315,568-2155-6,568-2155-1-ND,PDTC124EM T/R,1727-3038-6,568-2155-6-ND,2156-PDTC124EM,315-NEX,1727-3038-2,934057175315,1727-3038-1,2156-PDTC124EM,315,PDTC124EM315
Standard Package 10,000
Win Source Part Number 1325663-PDTC124EM,315
Ultra Librarian 3D Model Ultra Librarian PDTC124EM,315 CAD Model

Description

The Nexperia USA Inc. 1325663-PDTC124EM,315 is a pre-biased NPN transistor that is used in various applications.

  • Maximum Power: 250mW
  • Collector-Emitter Breakdown Voltage: 50V
  • Current Gain: 60 @ 5mA and 5V
  • Saturation Voltage: 150mV @ 500µA and 10mA
  • ROHS3 Compliant: true
  • REACH status: Unaffected

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0681
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess