EN
  • EN
  • DE

PESD5V0X2UMYL

Part No PESD5V0X2UMYL
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5VWM 14VC SOT883 / 14V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-883
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 7.5V
Voltage - Clamping (Max) @ Ipp 14V
Current - Peak Pulse (10/1000µs) 1.5A (8/20µs)
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 0.5pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package SC-101, SOT-883
Supplier Device Package SOT-883
Base Product Number PESD5V0
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 934068181315,2156-PESD5V0X2UMYL-1727
Standard Package 10,000
Win Source Part Number 1334959-PESD5V0X2UMYL
Ultra Librarian 3D Model Ultra Librarian PESD5V0X2UMYL CAD Model

Description

The PESD5V0X2UMYL is a TVS diode from Nexperia USA Inc., designed for use in automotive applications.

  • Channel Configuration: Unidirectional
  • Package: SOT-883
  • Reverse Standoff Voltage: 5V
  • Breakdown Voltage: 7.5V

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess