EN
  • EN
  • DE

NPIC6C596PW-Q100 118

Part No NPIC6C596PW-Q100 118
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (M - N)
Description Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028423-NPIC6C596PW-Q100 118
Categories OEM Parts(M-N)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NPIC6C596PW-Q100 118 CAD Model

Description

The NPIC6C596PW-Q100 118 is an 8-bit serial-to-parallel converter with open-drain outputs. It is designed for automotive applications, as indicated by the 'Q100' designation, which signifies compliance with the AEC-Q100 automotive qualification standard. This device is commonly used to drive LEDs, relays, and other loads in automotive electronic systems.

Applications:

  • Automotive Lighting: Used for controlling LEDs in automotive lighting systems, such as tail lights and brake lights.
  • Relay Driving: Employed to drive relays in automotive control systems.
  • Solenoid Control: Utilized for controlling solenoids in automotive applications.
  • Automotive Instrument Clusters: Used to drive displays and indicators in automotive instrument clusters.

Features:

  • 8-Bit Serial-to-Parallel Converter: Converts serial data into parallel data for driving multiple loads.
  • Open-Drain Outputs: Provides open-drain outputs for driving external loads with various voltage levels.
  • AEC-Q100 Qualified: Complies with the AEC-Q100 automotive qualification standard, ensuring high reliability in automotive environments.
  • Wide Operating Voltage Range: Operates over a broad voltage range, enhancing design flexibility.

Benefits:

  • Simplified Load Control: Serial-to-parallel conversion simplifies the control of multiple loads.
  • Flexible Load Driving: Open-drain outputs allow for driving loads with various voltage levels.
  • High Reliability: AEC-Q100 qualification ensures high reliability in automotive environments.
  • Reduced Component Count: Integrated features reduce the need for external components.

Additional Details:

The NPIC6C596PW-Q100 118 operates at a supply voltage of 4.5V to 5.5V. It is available in a TSSOP (Thin Shrink Small Outline Package) package. The device is controlled via a serial interface, typically SPI or a similar protocol. The '118' suffix is a packing code. Proper load selection and current limiting are crucial for preventing damage to the device. The AEC-Q100 standard specifies various stress tests, including temperature cycling, humidity testing, and vibration testing, to ensure that the device meets the stringent requirements of automotive applications.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $1.4033
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess