EN
  • EN
  • DE

NX3020NAKVS500X

Part No NX3020NAKVS500X
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082988-NX3020NAKVS500X
Categories OEM Parts(M-N)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NX3020NAKVS500X CAD Model

Description

The NX3020NAKVS500X is a P-channel Trench MOSFET from Nexperia designed for load switch and high-speed switching applications. This MOSFET boasts a low on-state resistance and fast switching speeds, making it suitable for various power management tasks in portable devices and other electronic systems.

Applications:

  • Load switching
  • High-speed switching
  • Portable devices
  • Battery management systems
  • DC-DC converters

Features:

  • P-channel Trench MOSFET
  • Low on-state resistance (RDS(on))
  • Fast switching speed
  • Small footprint (SOT666 package)
  • Low threshold voltage
  • AEC-Q101 qualified

Benefits:

  • Improved power efficiency due to low RDS(on)
  • Reduced switching losses due to fast switching speed
  • Space-saving solution due to small package size
  • Extended battery life in portable applications
  • Enhanced reliability due to AEC-Q101 qualification

Additional Details:

The NX3020NAKVS500X features a maximum drain-source voltage (VDS) of -20V and a continuous drain current (ID) of -2.9A. Its low threshold voltage ensures that the MOSFET can be easily driven by low-voltage logic signals. The SOT666 package provides excellent thermal performance, allowing the device to operate at high power levels. This MOSFET is suitable for use in automotive applications.

Technical Specifications:

  • VDS (Max): -20V
  • ID (Continuous): -2.9A
  • RDS(on) (Typical): 58 mΩ at VGS = -4.5V
  • RDS(on) (Typical): 80 mΩ at VGS = -2.5V
  • VGS(th) (Threshold Voltage): -0.45V to -1V
  • Package: SOT666

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess