EN
  • EN
  • DE

PBLS2001D,115

Part No PBLS2001D,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN PREBIAS/PNP 0.6W 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 20V
Resistor - Base (R1) (Ohms) 2.2k
Resistor - Emitter Base (R2) (Ohms) 2.2k
Typical Gain (hFE) (Min) 30 @ 20mA, 5V / 220 @ 500mA, 2V
Max Vce (sat) 150mV @ 500μA, 10mA / 280mV @ 100mA, 1A
Collector Cut-off Current(Max) 1μA, 100nA
Frequency - Transition 185MHz
Maximum Power Dissipation 600mW
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1086361-PBLS2001D,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBLS2001D,115 CAD Model

Description

The PBLS2001D,115 is a high-quality electronic component that is used in various discrete semiconductor products, manufactured by Nexperia USA Inc.

  • Packaging: Reel - TR
  • Mounting: SMD (SMT)
  • Frequency Transition: 185MHz
  • Transistor Polarity: 1 NPN Pre-Biased, 1 PNP
  • Case / Package: 6-TSOP
  • Maximum Current Collector: 100mA, 1A
  • Maximum Power Dissipation: 600mW
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA PEMB19 - SMALL SIGN
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-363
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
PUMD13-Q/SOT363/SC-88
Lowest to $0.5821
Rohm Semiconductor
TRANS PREBIAS 2NPN 50V UMT6
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-963
Lowest to $0.2038
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP 50V 6TSSOP
Lowest to $0.2183
Nexperia USA Inc.
NOW NEXPERIA PEMB17 - SMALL SIGN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4657 $51.2270
265+ $0.3821 $101.2565
410+ $0.3702 $151.7820
560+ $0.3583 $200.6480
725+ $0.3463 $251.0675
970+ $0.3105 $301.1850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess