EN
  • EN
  • DE

PBRP123YT,215

Part No PBRP123YT,215
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 250MW TO236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Resistor - Base (R1) (Ohms) 2.2k
Resistor - Emitter Base (R2) (Ohms) 10k
Typical Gain (hFE) (Min) 230 @ 300mA, 5V
Max Vce (sat) 750mV @ 6mA, 600mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1086396-PBRP123YT,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBRP123YT,215 CAD Model

Description

The Nexperia USA Inc. 1086396-PBRP123YT,215 is a PNP-pre-biased transistor that comes in a TO-236AB (SOT23) package.

  • Package: TO-236AB (SOT23)
  • Maximum Current Collector: 600mA
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
  • Maximum Power Dissipation: 250mW
  • Typical Gain (hFE) (Min): 230 @ 300mA, 5V

You May Also Be Interested in

LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 500mA 225mW Surface Mount SOT-23
Lowest to $0.0350
Infineon Technologies
BCR 533 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Toshiba Semiconductor and Storage
Single, Pre-Biased Bipolar Transistors RoHS
Lowest to $0.2576
Infineon Technologies
BCR 146 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 573 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 150mW Surface Mount SOT-363
Lowest to $0.0446
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.0961
Infineon Technologies
BCR 192 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS PNP 50V SOT23
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,140 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess