EN
  • EN
  • DE

PBSS4032SN,115

Part No PBSS4032SN,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 30V 5.7A 8SO / Trans GP BJT NPN 30V 5.7A 2300mW 8-Pin SO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel package
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Maximum) 5.7A
Voltage - Collector Emitter Breakdown (Maximum) 30V
Vce Saturation (Maximum) @ Ib, Ic 450mV @ 300mA, 6A
Current - Collector Cutoff (Maximum) 100nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 250 @ 2A, 2V
Power - Max 2.3W
Frequency - Transition 140MHz
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 791386-PBSS4032SN,115
Popularity Medium
Supply and Demand Status Limited
Family Name PBSS4032SN
Introduction Date May 31, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PBSS4032SN,115 CAD Model

Description

The Nexperia USA Inc. PBSS4032SN,115 is an electronic component that is designed for specific applications. The supply and demand status is limited. The PBSS4032SN,115 has a Win Source Part Number of 791386-PBSS4032SN,115 and is designed to have a specific specification that is required for certain applications. It is a transistor type with a frequency transition of 140MHz.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess