EN
  • EN
  • DE

PBSS4230PAN,115

Part No PBSS4230PAN,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 30V 2A 6HUSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 30V
Vce Saturation (Maximum) at Ib, Ic 290mV at 200mA, 2A
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 200 at 1A, 2V
Maximum Power 510mW
Frequency - Transition 120MHz
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 6-UDFN Exposed Pad
Supplier Device Package 6-HUSON-EP (2x2)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 755522-PBSS4230PAN,115
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS4230PAN,115 CAD Model

Description

The Nexperia USA Inc. PBSS4230PAN,115 is a transistor type with a frequency transition of 120MHz.

  • Frequency Transition: 120MHz
  • Package: reel
  • Mounting: SMD
  • Maximum Current Collector (Ic): 2A
  • Maximum Voltage Collector Emitter Breakdown: 30V
  • Maximum Current Collector Cutoff: 100nA (ICBO)
  • Voltage Saturation (Maximum): 290mV @ 200mA, 2A
  • DC Current Gain (hFE) (Minimum): 200 @ 1A, 2V
  • Category: Discrete Semiconductor Products
  • Popularity: low
  • Maximum Power: 510mW

You May Also Be Interested in

TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 5TSSOP
Lowest to $0.1964
Diodes Incorporated
TRANS 2NPN 40V 0.6A SOT563
Lowest to $0.1271
Rohm Semiconductor
TRANS 2PNP 50V 0.15A 6SMT
Lowest to $0.1178
Diodes Incorporated
TRANS 2NPN 25V 2A SM8
Lowest to $0.4441
Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Nexperia USA Inc.
TRANS 2PNP 45V 0.5A 6TSOP
Lowest to $0.0873
Shenzhen Xinbole Electronics Co., Ltd.
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3360

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7454 $60.3988
52+ $2.2523 $117.1196
80+ $2.1830 $174.6400
110+ $2.1125 $232.3750
142+ $2.0420 $289.9640
190+ $1.8307 $347.8330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess