EN
  • EN
  • DE

PBSS5240T/DG,215

Part No PBSS5240T/DG,215
Manufacturer Nexperia USA Inc.
Catalog Custom Parts (N - R)
Description PBSS5240T - 40 V, 2 A PNP low VCEsat transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1198518-PBSS5240T/DG,215
Categories Custom Parts
Manufacturer Nexperia USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBSS5240T/DG,215 CAD Model

Description

The PBSS5240T/DG,215 is a low VCEsat (BISS) transistor from Nexperia. These transistors are designed to minimize voltage drop when saturated, which enhances efficiency and reduces power dissipation in switching and amplification circuits.

Applications:

  • Load Switches: Used to switch power to various circuits with minimal voltage loss.
  • DC-DC Converters: Improving the efficiency of DC-DC converters by reducing switching losses.
  • Battery Management Systems: Protecting and controlling battery charging and discharging with efficient switching.
  • LED Drivers: Providing efficient and controlled current to LEDs.
  • Amplification: General purpose amplification where low saturation voltage is desired.

Features:

  • Low VCEsat: Minimizes voltage drop when saturated, reducing power dissipation.
  • High Collector Current: Capable of handling significant collector current.
  • Fast Switching Speed: Enables high-frequency operation.
  • AEC-Q101 Qualified: Suitable for automotive applications.
  • Small Surface Mount Package: Saves board space.

Benefits:

  • Increased Efficiency: Reduces power loss and heat generation.
  • Improved Battery Life: Extends battery life in portable devices.
  • Reduced Heat Sink Requirements: Minimizes the need for heat sinks.
  • Enhanced System Performance: Improves the overall performance of electronic systems.
  • Automotive Grade: Suitable for demanding automotive applications.

Additional Details:

The PBSS5240T/DG,215 is typically packaged in a SOT-23 (Surface Mount) package. Key specifications include collector-emitter voltage, collector current, saturation voltage (VCEsat), transition frequency, and power dissipation. The low VCEsat characteristic is achieved through advanced BISS (Breakthrough In Small Signal) technology. Refer to the datasheet for detailed electrical characteristics and application guidelines. The '215' suffix often refers to the tape and reel packaging quantity or specific reel information for automated assembly.

You May Also Be Interested in

NEC
Need more? Email Us
NANYA
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Intel
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess