EN
  • EN
  • DE

PBSS5260PAPSX

Part No PBSS5260PAPSX
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 60V 2A 6HUSON / Trans GP BJT PNP 60V 2A 700mW Automotive 6-Pin DFN-D EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101
Packaging Reel package
Transistor Type 2 PNP (Dual)
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) @ Ib, Ic 500mV @ 200mA, 2A
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 110 @ 1A, 2V
Power - Max 370mW
Frequency - Transition 100MHz
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package 6-UDFN Exposed Pad
Manufacturer Package DFN2020D-6
Win Source Part Number 791390-PBSS5260PAPSX
Popularity Medium
Supply and Demand Status Balance
Family Name PBSS5260PAPS
ECCN EAR99
Country of Origin China
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian PBSS5260PAPSX CAD Model

Description

The Nexperia PBSS5260PAPSX is a dual PNP transistor that is part of the Automotive, AEC-Q101 series. It is designed to operate at a maximum collector current of 2A and a collector-emitter breakdown voltage of 60V. The device has a maximum power dissipation of 370mW and a frequency transition of 100MHz. The PBSS5260PAPSX is packaged in 6-UDFN Exposed Pad and has a DC current gain (hFE) of 110 @ 1A and 2V. This device is ideal for use in discrete semiconductor products.

  • Maximum Collector Current: 2A
  • Collector-Emitter Breakdown Voltage: 60V
  • Maximum Power Dissipation: 370mW
  • Frequency Transition: 100MHz
  • DC Current Gain (hFE): 110 @ 1A, 2V

You May Also Be Interested in

Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Nexperia USA Inc.
TRANS NPN/PNP 30V 1A 6HUSON
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 4A 8DFN
Lowest to $0.5723
Diodes Incorporated
TRANS 2PNP 40V 2A 8MSOP
Need more? Email Us
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Lowest to $11.5878
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.3584
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.1191

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3035 $59.1825
465+ $0.2490 $115.7850
720+ $0.2413 $173.7360
990+ $0.2335 $231.1650
1,280+ $0.2257 $288.8960
1,715+ $0.2024 $347.1160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess