EN
  • EN
  • DE

PDTA114YMB,315

Part No PDTA114YMB,315
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description PDTA114YMB - PNP resistor-equipped transistor; R1 = 10 kΩ, R2 = 47 kΩ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Collector Emitter Breakdown Voltage 50 V
Collector Emitter Voltage (VCEO) 100 mV
Element Configuration Single
Max Collector Current 100 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 250 mW
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 3
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Transition Frequency 180 MHz
Win Source Part Number 962176-PDTA114YMB,315
Categories RF Transistors(BJT)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PDTA114YMB,315 CAD Model

Description

The PDTA114YMB,315 is an RF Transistor (BJT) from Nexperia USA Inc.

  • Product: PDTA114YMB,315
  • Manufacturer: Nexperia USA Inc.
  • Type: RF Transistor (BJT)
  • Popularity: Low
  • Supply and Demand: Shortage
  • Maximum Operating Temperature: 150°C
  • Minimum Operating Temperature: -65°C
  • Mounting Type: Surface Mount
  • Package/Case: DFN
  • Element Configuration: Single
  • Maximum Power Dissipation: 250 mW
  • Collector Emitter Breakdown Voltage: 50 V
  • Collector Emitter Voltage (VCEO): 100 mV
  • Max Collector Current: 100 mA
  • Transition Frequency: 180 MHz

You May Also Be Interested in

CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4,350+ $0.0115 $50.0250
10,530+ $0.0095 $100.0350
16,305+ $0.0092 $150.0060
22,475+ $0.0089 $200.0275
29,070+ $0.0086 $250.0020
38,965+ $0.0077 $300.0305
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess