EN
  • EN
  • DE

PDZ20BGW

Part No PDZ20BGW
Manufacturer Nexperia USA Inc.
Catalog Misc Products
Description Single Zener diodes in a SOD123 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833591-PDZ20BGW
Ultra Librarian 3D Model Ultra Librarian PDZ20BGW CAD Model

Description

The PDZ20BGW is a Zener diode manufactured by Nexperia. It is designed to provide voltage regulation and transient protection in various electronic circuits. This diode is housed in a small SOD323 package, making it suitable for compact and space-constrained applications.

Applications:

  • Voltage regulation
  • Transient voltage suppression
  • Overvoltage protection
  • Clipping circuits
  • Level shifting

Features:

  • Zener voltage: Provides a stable reference voltage.
  • Low reverse leakage current: Minimizes power dissipation.
  • Small SOD323 package: Enables high-density board layouts.
  • High surge current capability: Provides robust transient protection.
  • AEC-Q101 qualified: Suitable for automotive applications.
  • Planar Technology: Ensures high reliability and performance.

Benefits:

  • Stable voltage regulation: Provides a constant output voltage under varying load conditions.
  • Effective transient protection: Protects sensitive circuits from voltage spikes.
  • Compact design: Saves valuable board space.
  • High reliability: Ensures long-term performance.
  • Automotive-grade quality: Suitable for demanding automotive environments.

Additional Details:

The PDZ20BGW has a specific Zener voltage rating. Its key electrical parameters include reverse leakage current, forward voltage, and power dissipation. Refer to the Nexperia datasheet for detailed specifications, performance curves, and application information. The SOD323 package is compatible with automated assembly processes. This Zener diode is particularly useful in applications where precise voltage regulation and transient protection are required in a small form factor. The planar technology used in its fabrication ensures consistent and reliable performance over a wide range of operating conditions.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2460 $57.8100
575+ $0.2021 $116.2075
890+ $0.1952 $173.7280
1,220+ $0.1894 $231.0680
1,585+ $0.1825 $289.2625
2,115+ $0.1640 $346.8600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess