EN
  • EN
  • DE

PESD1IVN24-LSYL

Part No PESD1IVN24-LSYL
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 24VWM 42VC DFN1006BD-2 / 42V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006BD-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V (Max)
Voltage - Breakdown (Min) 25.5V
Voltage - Clamping (Max) @ Ipp 42V
Current - Peak Pulse (10/1000µs) 3.5A (8/20µs)
Power - Peak Pulse -
Power Line Protection No
Applications Automotive, CAN
Capacitance @ Frequency 14pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case SOD-882
Supplier Device Package DFN1006BD-2
Base Product Number PESD1IVN24
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1362246-PESD1IVN24-LSYL
Ultra Librarian 3D Model Ultra Librarian PESD1IVN24-LSYL CAD Model

Description

The PESD1IVN24-LSYL is a transient voltage suppressor diode designed for circuit protection in automotive applications. It has a temperature range of -55°C to 150°C, making it suitable for harsh operating conditions.

  • Channel Configuration: Bidirectional
  • Reverse Standoff Voltage: 24V
  • Clamping Voltage: 42V
  • Peak Pulse Current: 3.5A
  • Mounting Type: Surface mountable
  • Package: SOD-882
  • REACH: Unaffected
  • ECCN: EAR99
  • Features: Low capacitance, high reliability
  • Application: Automotive systems for transient voltage spike protection

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1887 $50.0055
570+ $0.1768 $100.7760
880+ $0.1708 $150.3040
1,260+ $0.1589 $200.2140
1,640+ $0.1529 $250.7560
2,045+ $0.1469 $300.4105
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,279 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess