EN
  • EN
  • DE

PESD5V0F1BL,315

Part No PESD5V0F1BL,315
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description ESD Suppressor Diode TVS Bi-Dir 5.5V Automotive 2-Pin DFN T/R / TVS DIODE 5.5VWM 15VC SOD882
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 15V
Peak Pulse Current(Ippm) 2.5A (8/20μs)
Applications Automotive
Capacitance @ Frequency 0.4pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOD-882
Win Source Part Number 1087573-PESD5V0F1BL,315
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PESD5V0F1BL
Introduction Date October 02, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PESD5V0F1BL,315 CAD Model

Description

The PESD5V0F1BL,315 is a Zener type electronic component manufactured by Nexperia USA Inc.

  • Channel: Bidirectional
  • Capacitance: 0.4pF @ 1MHz
  • Packaging: SMD (SMT)
  • Family: PESD5V0F1BL
  • Application: Circuit protection in automotive applications
  • STAND-OFF Voltage (Vwm): 5.5V (Max)
  • Breakdown Voltage: 6V (Min)
  • Clamping Voltage: 15V (Max)
  • Peak Pulse Current(Ippm): 2.5A (8/20μs)
  • Halogen-Free Standards: Compliant
  • Usage: Common-used part

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.0898 $50.2880
1,360+ $0.0737 $100.2320
2,105+ $0.0714 $150.2970
2,895+ $0.0691 $200.0445
3,745+ $0.0668 $250.1660
5,010+ $0.0599 $300.0990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 216,470 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess