EN
  • EN
  • DE

PESD5V0L1UL,315

Part No PESD5V0L1UL,315
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5VWM 12VC SOD882
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 12V
Peak Pulse Current(Ippm) 3.5A (8/20μs)
Power Dissipation - Pd 42W
Applications Automotive
Capacitance @ Frequency 25pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package DFN1006-2
Win Source Part Number 1087582-PESD5V0L1UL,315
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD5V0L1UL,315 CAD Model

Description

The Nexperia USA Inc. PESD5V0L1UL,315 is a unidirectional zener diode designed for automotive applications.

  • Package: DFN1006-2
  • Stand-off Voltage: 5V (max)
  • Minimum Breakdown Voltage: 6.4V
  • Maximum Clamping Voltage: 12V
  • Peak Pulse Current: 3.5A (8/20μs)
  • Capacitance: 25pF @ 1MHz
  • Power Dissipation: 42W
  • Operating Temperature Range: -55°C to 150°C (TA)
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,970 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess