EN
  • EN
  • DE

PESD5V0S1UB,115

Part No PESD5V0S1UB,115
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5VWM 20VC SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 20V
Peak Pulse Current(Ippm) 15A (8/20μs)
Power Dissipation - Pd 260W
Applications General Purpose
Capacitance @ Frequency 152pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 1087595-PESD5V0S1UB,115
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Audio, Imaging, Video & Vision, Industrial
Ultra Librarian 3D Model Ultra Librarian PESD5V0S1UB,115 CAD Model

Description

The PESD5V0S1UB,115 is a Zener type circuit protection with a stand-off voltage of 5V (max) and a minimum breakdown voltage of 6.4V.

  • Type: Zener
  • Stand-Off Voltage: 5V (max)
  • Minimum Breakdown Voltage: 6.4V
  • Maximum Clamping Voltage: 20V
  • Peak Pulse Current (Ippm): 15A (8/20μs)
  • Capacitance: 152pF @ 1MHz
  • Mounting Type: SMD (SMT)
  • Package: SOD-523
  • Power Dissipation: 260W

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8316 $54.0540
130+ $0.7790 $101.2700
200+ $0.7527 $150.5400
290+ $0.7000 $203.0000
375+ $0.6737 $252.6375
465+ $0.6474 $301.0410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,020 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess