EN
  • EN
  • DE

PH2230DLSX

Part No PH2230DLSX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH LFPAK5 POWER-SO8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Nexperia USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Supplier Device Package LFPAK56, Power-SO8
Package / Case SC-100, SOT-669
Base Product Number PH2230
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 504194-PH2230DLSX
Ultra Librarian 3D Model Ultra Librarian PH2230DLSX CAD Model

Description

The PH2230DLSX is a low-voltage, N-channel Trench MOSFET from Nexperia, designed for efficient power switching in a variety of applications. It leverages Nexperia's advanced trench MOSFET technology to minimize on-state resistance (RDS(on)) and gate charge (Qg), resulting in reduced power losses and improved overall system efficiency.

Applications

  • Load Switching: Efficiently switches power to various loads in electronic systems.
  • DC-DC Conversion: Used in synchronous rectification and buck/boost converters.
  • Power Management: Suitable for power distribution and control in portable devices.
  • Battery Management Systems (BMS): Protects and manages battery charging and discharging.
  • Motor Control: Used in low-voltage motor control applications.

Features

  • Low RDS(on): Minimizes conduction losses, improving efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, enhancing high-frequency performance.
  • Trench MOSFET Technology: Provides high cell density for optimized performance.
  • Logic Level Gate Drive: Compatible with low-voltage logic circuits.
  • Lead-Free Package: Compliant with environmental regulations.

Benefits

  • Increased Efficiency: Reduces power consumption and heat generation.
  • Improved Thermal Performance: Enables operation at higher power levels.
  • Simplified Design: Compatible with standard gate drive circuitry.
  • Compact Footprint: Facilitates integration into space-constrained applications.
  • Enhanced Reliability: Provides stable performance in demanding environments.

Additional Details

The PH2230DLSX typically features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating dependent on the specific operating conditions and thermal management. The gate-source voltage (VGS) is generally rated at +/- 20V. This MOSFET is commonly available in a surface-mount package such as a DFN2020 or similar, facilitating automated assembly and compact design. The operating temperature range typically spans from -55°C to +150°C, ensuring reliable operation in various applications. The low on-resistance and gate charge make it suitable for high-frequency switching applications. It is designed to minimize conduction and switching losses, making it a valuable component for energy-efficient designs. This MOSFET is tailored for portable and battery-powered applications requiring high efficiency and a small footprint.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess