EN
  • EN
  • DE

PHM9830DL,115

Part No PHM9830DL,115
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (O - R)
Description Standard Marking * Reel Pack, SMD, 7'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1084727-PHM9830DL,115
Categories OEM Parts(O-R)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PHM9830DL,115 CAD Model

Description

The Nexperia PHM9830DL,115 is a P-channel Trench MOSFET designed for load switch and power management applications. This MOSFET is part of Nexperia's extensive portfolio of discrete semiconductors, known for their efficiency and reliability. The PHM9830DL,115 is engineered to minimize on-state resistance (Rds(on)), reducing power losses and improving overall system efficiency. Its compact package and low gate charge make it suitable for portable and space-constrained applications.

Applications

  • Load switching
  • Power management in portable devices
  • Battery protection circuits
  • DC-DC converters
  • Motor control applications

Features

  • P-channel MOSFET: Allows for easy implementation in various circuit configurations.
  • Trench MOSFET technology: Provides low on-state resistance (Rds(on)) for efficient power transfer.
  • Low gate charge: Reduces switching losses and improves efficiency.
  • Small package: Enables high-density packaging in space-constrained applications.
  • Logic level gate drive: Simplifies interfacing with microcontrollers and other control circuits.

Benefits

  • Improved efficiency: Low Rds(on) reduces power losses, improving overall system efficiency.
  • Reduced heat dissipation: Lower power losses minimize heat generation, enhancing system reliability.
  • Extended battery life: Efficient power management extends battery life in portable devices.
  • Smaller form factor: Compact package enables smaller and lighter electronic devices.
  • Simplified circuit design: Logic level gate drive simplifies interfacing with control circuits.

Additional Details

The PHM9830DL,115 MOSFET features a silicon trench structure that minimizes on-state resistance and gate charge. It is typically packaged in a leadless DFN2020D-3 (SOT1061D) package, which offers excellent thermal performance and space efficiency. The MOSFET is designed to operate at low gate voltages, making it compatible with a wide range of control circuits. It is rated for a specific drain-source voltage (Vds) and drain current (Id), which should be considered when selecting the MOSFET for a particular application. Always refer to the manufacturer's datasheet for detailed technical information, including electrical characteristics, thermal performance, and recommended operating conditions. Proper handling and soldering techniques are essential to ensure the long-term reliability and performance of the PHM9830DL,115 MOSFET.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Lowest to $18.4668
Harris Corporation
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,349 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess