EN
  • EN
  • DE

PMEG60T30ELPX

Part No PMEG60T30ELPX
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description PMEG60T30ELP/SOD128/FLATPOWER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 19 Weeks
Features Diode Schottky 60 V 3A Surface Mount SOD-128/CFP5
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-128
Case / Package SOD-128/CFP5
Family Name PMEG60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 934070876115, 1727-7809-1, 1727-7809-2, 1727-7809-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 890076-PMEG60T30ELPX
Ultra Librarian 3D Model Ultra Librarian PMEG60T30ELPX CAD Model

Description

The Nexperia USA Inc. PMEG60T30ELPX is a diode suitable for various applications manufactured by Nexperia USA Inc.

  • Application: Automotive Series
  • Standard: AEC-Q101
  • Supply and Demand Status: Limited

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0818 $58.0780
1,725+ $0.0671 $115.7475
2,665+ $0.0651 $173.4915
3,670+ $0.0630 $231.2100
4,745+ $0.0609 $288.9705
6,360+ $0.0545 $346.6200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,440 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess