EN
  • EN
  • DE

PMPB15XPH

Part No PMPB15XPH
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 12V 8.2A DFN2020MD-6 / P-Channel 12 V 8.2A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Nexperia USA Inc.
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 12 V
Current - Continuous Drain (Id) @ 25°C 8.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Max) @ Id, Vgs 19mOhm @ 8.2A, 4.5V
Vgs(th) (Max) @ Id 900mV @ 250µA
Gate Charge (Qg) (Max) @ Vgs 100 nC @ 4.5 V
Vgs (Max) ±12V
Input Capacitance (Ciss) (Max) @ Vds 2875 pF @ 6 V
Power Dissipation (Max) 1.7W (Ta), 12.5W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package DFN2020MD-6
Package / Case 6-UDFN Exposed Pad
Base Product Number PMPB15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 1727-1366-2,1727-1366-1,568-10812-2-ND,568-10812-1,568-10812-2,1727-1366-6,568-10812-6,PMPB15XPH-ND,568-10812-1-ND,568-10812-6-ND,934066615125
Standard Package 3,000
Win Source Part Number 1171279-PMPB15XPH
Ultra Librarian 3D Model Ultra Librarian PMPB15XPH CAD Model

Description

The PMPB15XPH is a P-channel MOSFET transistor belonging to the Transistors - FETs, MOSFETs - Single category. Manufactured by Nexperia USA Inc.

  • Package: tape and reel
  • Standard Package: 3,000
  • Maximum Drain to Source Voltage: 12V
  • Maximum Continuous Drain Current @ 25°C: 8.2A
  • REACH Regulation: unaffected
  • ECCN Classification: EAR99

You May Also Be Interested in

VBsemi
N-Channel+P-Channel Array 60V 5.3A 3.1W 3.4W Surface Mount SO-8
Lowest to €0.3167
Ampleon USA Inc.
RF S BAND, N-CHANNEL
Need more? Email Us
Infineon Technologies
BSZ150N10LS3 G Infineon Technologies MOSFETs N-Ch 100V 40A TSDSON-8 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BSC054N04NS G Infineon Technologies MOSFETs N-Ch 40V 81A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to €0.5752
Infineon Technologies
N-Channel 650V 26A 41W Surface Mount TO-263-3
Lowest to €7.3882
Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to €2.6387
Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us
Infineon Technologies
BSC027N04LS G Infineon Technologies MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to €0.6070
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ €0.2171 €53.1970
590+ €0.1782 €105.1602
910+ €0.1727 €157.1636
1,255+ €0.1671 €209.6934
1,625+ €0.1616 €262.6760
2,170+ €0.1449 €314.3781
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess