EN
  • EN
  • DE

PMZB380XN,315

Part No PMZB380XN,315
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V SGL 3DFN / Trans MOSFET N-CH 30V 0.93A 3-Pin DFN-B T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 930mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Vgs(th) (Maximum) @ Id 1.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 0.87nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 56pF @ 25V
Vgs (Maximum) ±12V
Power Dissipation (Maximum) 360mW (Ta), 2.7W (Tc)
Rds On (Maximum) @ Id, Vgs 460 mOhm @ 200mA, 4.5V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 3-DFN1006B (0.6x1)
Package 3-XFDFN
Win Source Part Number 792441-PMZB380XN,315
Popularity Medium
Supply and Demand Status Limited
Quantity per package 10k pcs
Family Name PMZB380XN
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PMZB380XN,315 CAD Model

Description

The PMZB380XN,315 MOSFET transistor is manufactured by Nexperia USA Inc.

  • Win Source Part Number: 792441-PMZB380XN,315
  • Drain Source Voltage: 30V
  • Maximum Power Dissipation: 360mW (Ta), 2.7W (Tc)

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess