EN
  • EN
  • DE

PSMN021-100YLX

Part No PSMN021-100YLX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 49A LFPAK56
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000223-PSMN021-100YLX
Win Source Part Number Cross
Manufacturer Nexperia USA Inc.
Category Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package Tape & Reel (TR)
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package LFPAK56, Power-SO8
Package / Case SC-100, SOT-669
Base Product Number PSMN021
Ultra Librarian 3D Model Ultra Librarian PSMN021-100YLX CAD Model

Description

The PSMN021-100YLX is a 100V, 21 mOhm, Logic level MOSFET from Nexperia. This power MOSFET is designed for high-efficiency switching applications and is suitable for use in a variety of power control and management systems. Its low on-state resistance (RDS(on)) minimizes power losses, making it an ideal choice for demanding applications.

Applications:

  • DC-DC Converters: Used in step-up and step-down converters for efficient power conversion.
  • Motor Control: Employed in motor control circuits for driving and controlling electric motors.
  • Power Inverters: Used in solar inverters and UPS systems for converting DC power to AC power.
  • Load Switching: Provides efficient and reliable load switching in various electronic circuits.
  • Synchronous Rectification: Used in synchronous rectifier circuits to improve efficiency.

Features:

  • Low RDS(on): Minimizes power losses and improves efficiency.
  • Logic Level Gate Drive: Allows direct drive from microcontrollers and logic circuits.
  • Avalanche Rated: Withstands high avalanche energy without damage.
  • Strong Ruggedness: Provides robust and reliable performance in demanding environments.
  • LFPAK56 Package: Offers excellent thermal performance and compact size.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • High Efficiency: Reduces power losses and improves overall system efficiency.
  • Easy Drive: Simplifies circuit design with logic level gate drive.
  • Reliable Performance: Provides consistent and dependable MOSFET operation.
  • Compact Design: Allows for integration into small electronic devices.
  • Environmentally Friendly: Complies with RoHS standards.

Additional Details:

The PSMN021-100YLX has a drain-source voltage (VDS) of 100V and a continuous drain current (ID) of up to 46A. The typical gate threshold voltage (VGS(th)) is around 2V. The LFPAK56 (Power SO8) package provides excellent thermal performance and is designed for surface mount assembly. The operating junction temperature range is typically -55°C to +175°C. It's designed to handle transient voltages exceeding the rated voltage for a defined duration. The low gate charge (Qg) contributes to faster switching speeds and reduced switching losses. It is ideally suited for applications needing efficient and reliable power switching with microcontroller control.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4338 $50.1830
85+ $1.1765 $100.0025
135+ $1.1397 $153.8595
185+ $1.1030 $204.0550
235+ $1.0662 $250.5570
315+ $0.9559 $301.1085
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess