EN
  • EN
  • DE

ADT7473ARQZ-1REEL7

Part No ADT7473ARQZ-1REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC THERM MON FAN CTRLR 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series dBCool
Packaging Reel package
Part Status Obsolete(EOL)
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C
Accuracy ±2.5%
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 768223-ADT7473ARQZ-1REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADT7473
Introduction Date January 01, 2008
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADT7473ARQZ-1REEL7 CAD Model

Description

The ON Semiconductor ADT7473ARQZ-1REEL7 is a versatile and sophisticated thermal management device designed to monitor and control the environment within a variety of electronic systems. This high-performance component is an ideal solution for maintaining the thermal stability of systems, ensuring that they operate within their specified temperature ranges, thus enhancing their reliability and longevity.

Key Features

  • Temperature Monitoring: The device can monitor up to three temperature zones, providing real-time data that can be used to manage system cooling strategies effectively.
  • Fan Speed Control: It offers advanced fan speed control for up to three fans, allowing for dynamic adjustments based on the temperature data gathered, which helps to reduce system noise and power consumption.
  • I<sup>2C Compatible: The ADT7473ARQZ-1REEL7 communicates via an I<sup>2C-compatible interface, enabling easy integration into most system architectures.
  • Programmable: The device features a range of programmable settings, allowing for customized thermal management strategies tailored to specific system requirements.
  • Versatile Supply Voltage: It operates on a supply voltage ranging from 3.0V to 5.5V, making it suitable for a wide array of applications.

Applications

The ADT7473ARQZ-1REEL7 is designed for use in a variety of applications where precise thermal monitoring and fan control are critical. It is commonly used in:

  • Desktop and laptop computers
  • Servers and data centers
  • Telecommunication systems
  • Industrial control systems
  • Gaming consoles

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ADT7473ARQZ-1REEL7 is no exception. It is constructed to meet high standards of performance and reliability, ensuring that it can withstand the demands of even the most challenging operating environments.

Packaging and Availability

The device is available in a 16-lead QSOP package and comes in tape and reel form for ease of manufacturing and assembly. The '1REEL7' designation indicates a standard reel quantity, facilitating bulk purchasing for larger production runs.

You May Also Be Interested in

Texas Instruments
IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $6.5967
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC HARDWARE MONITOR 24-TSSOP
Lowest to $3.4124
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $7.7325
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
ON Semiconductor
IC SENSOR TEMP DUAL3/5.5V 16QSOP
Lowest to $0.7406
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $4.9477
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.2954

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0036 $50.1800
125+ $0.8235 $102.9375
190+ $0.7978 $151.5820
260+ $0.7720 $200.7200
335+ $0.7463 $250.0105
450+ $0.6691 $301.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess