EN
  • EN
  • DE

PSMN1R5-30YL,115

Part No PSMN1R5-30YL,115
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V LFPAK / Trans MOSFET N-CH 30V 100A 5-Pin(4+Tab) LFPAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.15V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 77.9nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 5057pF @ 12V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 109W (Tc)
Rds On (Maximum) @ Id, Vgs 1.5 mOhm @ 15A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package LFPAK56, Power-SO8
Package SC-100, SOT-669
Win Source Part Number 792619-PSMN1R5-30YL,115
Popularity Medium
Supply and Demand Status Limited
Family Name PSMN1R5-30YL
Introduction Date April 09, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PSMN1R5-30YL,115 CAD Model

Description

The Nexperia USA Inc.This component is in limited supply and demand status. Nexperia USA Inc..

  • Package: SC-100, SOT-669
  • Operating Temperature: -55°C to 175°C (TJ)
  • Current Rating: 100A (Tc)
  • Power Dissipation (maximum): 109W (Tc)

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess