EN
  • EN
  • DE

PTVS12VZ1USKNYL

Part No PTVS12VZ1USKNYL
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 12VWM 32VC DSN1608-2  /  32V Clamp 65A (8/20µs) Ipp Tvs Diode Surface Mount DSN1608-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Nexperia USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V (Max)
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 32V
Current - Peak Pulse (10/1000µs) 65A (8/20µs)
Power - Peak Pulse 2100W (2.1kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 430pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric)
Supplier Device Package DSN1608-2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 934069675315
Standard Package 10,000
Win Source Part Number 962180-PTVS12VZ1USKNYL
Ultra Librarian 3D Model Ultra Librarian PTVS12VZ1USKNYL CAD Model

Description

The PTVS12VZ1USKNYL is a Zener type TVS diode designed for general purpose applications.

  • Product: PTVS12VZ1USKNYL
  • Type: TVS Diode (Zener)
  • Application: General Purpose
  • Package: Tape and Reel
  • Standard Package: 10,000
  • Channel: Unidirectional
  • Voltage Reverse Standoff: 12V
  • Breakdown Voltage: 13.3V
  • Voltage Clamping @ Ipp: 32V
  • Capacitance @ Frequency: 430pF @ 1MHz
  • Current Peak Pulse: 65A (8/20μs)
  • Mounting Type: SMD (SMT)
  • Application: TVS - Diodes (circuit protection)

You May Also Be Interested in

Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $0.1901
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess