EN
  • EN
  • DE

PTVS43VS1UTR,115

Part No PTVS43VS1UTR,115
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 43VWM 69.4VC SOD123W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 43V
Minimum Breakdown Voltage 47.8V
Max Clamping Voltage 69.4V
Peak Pulse Current(Ippm) 5.8A
Power Dissipation - Pd 400W
Applications Automotive
Temperature Range - Operating -55°C to 185°C (TA)
Mounting SMD (SMT)
Case / Package CFP3
Win Source Part Number 1090651-PTVS43VS1UTR,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PTVS43VS1UTR,115 CAD Model

Description

The PTVS43VS1UTR,115 is a Transient Voltage Suppressor (TVS) diode manufactured by Nexperia. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This device is particularly suitable for use in automotive applications, industrial equipment, and telecommunications systems.

Applications:

  • Automotive electronics: Protects ECUs, sensors, and other automotive components from voltage transients.
  • Industrial control systems: Provides surge protection for PLCs, motor drives, and other industrial equipment.
  • Telecommunications equipment: Protects communication lines and interfaces from lightning strikes and ESD.
  • Power supplies: Clamps voltage spikes to protect sensitive components in power supply circuits.
  • Consumer electronics: Safeguards electronic devices from damage due to voltage surges.

Features:

  • High surge capability: Withstands high surge currents without damage.
  • Low clamping voltage: Limits the voltage across protected components to a safe level.
  • Fast response time: Quickly clamps voltage transients to prevent damage.
  • Surface-mount package: Enables compact and efficient PCB designs.
  • AEC-Q101 qualified: Suitable for use in automotive applications.

Benefits:

  • Improved system reliability: Protects sensitive components from voltage surges and ESD.
  • Extended product lifespan: Prevents damage to electronic devices caused by voltage transients.
  • Reduced warranty costs: Minimizes failures due to voltage surges.
  • Simplified circuit design: Integrated surge protection reduces the need for external components.
  • Compliance with industry standards: Meets automotive and industrial safety requirements.

Additional Details:

The PTVS43VS1UTR,115 has a standoff voltage of 43V and a peak pulse power dissipation of up to 400W. It features a unidirectional configuration, providing protection against positive voltage transients. The operating temperature ranges from -55°C to +150°C. This TVS diode offers excellent clamping characteristics, ensuring effective transient voltage suppression. Its small size and surface-mount design facilitate automated assembly processes, reducing manufacturing costs. The PTVS43VS1UTR,115's robust construction ensures reliable operation in demanding environments. It is commonly used in automotive electronics, industrial automation, and telecommunications infrastructure. The device is designed to meet the stringent requirements of automotive applications, including AEC-Q101 qualification.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5927 $63.7080
90+ $1.3063 $117.5670
140+ $1.2659 $177.2260
190+ $1.2255 $232.8450
245+ $1.1839 $290.0555
330+ $1.0614 $350.2620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess