EN
  • EN
  • DE

PTVS5V0Z1USKNYL

Part No PTVS5V0Z1USKNYL
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5V 12V DSN1608-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Tape and Reel
Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 5V (Maximum)
Voltage - Breakdown (Minimum) 6.4V
Voltage - Clamping (Maximum) at Ipp 12V
Current - Peak Pulse (10/1000μs) 20A
Power - Peak Pulse 200W
Power Line Protection No
Applications General Purpose
Capacitance at Frequency 1200pF at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 0603 (1608 Metric)
Supplier Device Package DSN1608-2
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 755758-PTVS5V0Z1USKNYL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PTVS5V0Z1USKNYL CAD Model

Description

The Nexperia USA Inc. PTVS5V0Z1USKNYL is a low popularity electronic component that is now obsolete.

  • Manufacturer: Nexperia USA Inc.
  • Popularity: low popularity
  • Status: obsolete
  • Supply and Demand Status: sufficient
  • Manufacturer Pack Quantity: 10,000
  • Type: Zener type
  • Voltage - Reverse Standoff: 5V (Maximum)
  • Voltage - Breakdown (minimum): 6.4V
  • Power - Peak Pulse: 200W
  • Current - Peak Pulse (10/1000μs): 20A
  • Capacitance @ Frequency: 1200pF @ 1MHz
  • Mounting Type: SMD
  • Packaging: tape and reel
  • Manufacturer Package: 0603 (1608 Metric)
  • Supplier Device Package: DSN1608-2
  • Operating Temperature Range: from -40°C to 125°C

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0919 $57.8970
1,530+ $0.0755 $115.5150
2,370+ $0.0732 $173.4840
3,265+ $0.0708 $231.1620
4,225+ $0.0684 $288.9900
5,650+ $0.0614 $346.9100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess