EN
  • EN
  • DE

PUMF12,115

Part No PUMF12,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN PREBIAS/PNP 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 40V
Resistor - Base (R1) (Ohms) 22k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 80 @ 5mA, 5V / 120 @ 1mA, 6V
Max Vce (sat) 150mV @ 500μA, 10mA / 200mV @ 5mA, 50mA
Collector Cut-off Current(Max) 1μA
Frequency - Transition 100MHz
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 1090720-PUMF12,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PUMF12,115 CAD Model

Description

The PUMF12,115 is a common-mode filter designed by Nexperia. It integrates Electrostatic Discharge (ESD) protection diodes to safeguard sensitive data lines from ESD strikes and other transient voltage events. This filter is specifically engineered to attenuate common-mode noise while preserving signal integrity, making it ideal for high-speed data interfaces like USB, HDMI, and Ethernet.

Applications:

  • USB interfaces: Protects USB data lines in computers, peripherals, and mobile devices.
  • HDMI interfaces: Safeguards HDMI connections in TVs, monitors, and media players.
  • Ethernet ports: Provides ESD protection and noise filtering for Ethernet connections in networking equipment.
  • DisplayPort interfaces: Protects DisplayPort data lines in computers and displays.
  • Audio lines: Filters noise and provides ESD protection for audio signals in portable devices.

Features:

  • Integrated ESD protection: Provides robust protection against ESD strikes.
  • Common-mode filter: Attenuates common-mode noise without affecting differential signals.
  • Low insertion loss: Minimizes signal attenuation for high-speed data transmission.
  • Small form factor: Compact package for space-constrained applications.
  • AEC-Q101 qualified: Suitable for automotive applications.

Benefits:

  • Enhanced system reliability: Protects sensitive data lines from ESD damage and noise.
  • Improved signal integrity: Maintains signal quality for high-speed data transmission.
  • Reduced EMI emissions: Filters common-mode noise to minimize electromagnetic interference.
  • Simplified PCB layout: Integrated functionality reduces component count and simplifies design.
  • Compliance with industry standards: Meets ESD protection requirements for various applications.

Additional Details:

The PUMF12,115 features a cutoff frequency tailored for high-speed data interfaces. It offers a typical common-mode attenuation of -20dB at 100 MHz. The ESD protection diodes provide a clamping voltage that limits the voltage across protected components during an ESD event. The device is available in a leadless DFN package, minimizing board space requirements. The PUMF12,115 is commonly used in smartphones, tablets, laptops, and other portable devices. Its AEC-Q101 qualification makes it suitable for automotive applications, such as infotainment systems and vehicle communication networks. This filter is a reliable and cost-effective solution for protecting high-speed data interfaces from ESD and noise.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.0651
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 250mW Surface Mount PG-SOT363-PO
Lowest to $0.0765
Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0494
Panasonic
TRANS 2NPN PREBIAS 0.15W SMINI5 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 150mW Surface Mount SMini5-G1
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN/PNP SOT363
Lowest to $0.0404
Diodes Incorporated
TRANS 2PNP PREBIAS 0.15W SOT563
Lowest to $0.1016
ON Semiconductor
TRANS PREBIAS NPN/PNP SOT553
Lowest to $0.1187
Panasonic
TRANS PREBIAS DUAL NPN MINI6 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 300mW Surface Mount MINI6-G1
Need more? Email Us
Infineon Technologies
SMALL SIGNAL BIPOLAR TRANSISTOR
Lowest to $7.3302

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess