The RN1422(TE85L is a silicon epitaxial planar type transistor manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed switching and amplification applications. This transistor offers excellent performance characteristics and is suitable for use in a variety of electronic circuits.
Applications
- High-speed switching circuits
- Amplification circuits
- Inverter circuits
- Driver circuits
- Analog switches
Features
- Low collector-emitter saturation voltage
- High-speed switching characteristics
- Small flat package for high-density mounting
- Excellent hFE linearity
Benefits
- Improved circuit efficiency due to low saturation voltage
- Faster switching speeds enhance overall system performance
- Compact design allows for miniaturization of electronic devices
- Consistent performance across a wide range of operating conditions
Additional Details
The RN1422(TE85L features a collector-emitter voltage (VCEO) of typically 50V and a collector current (IC) rating of around 150mA. The power dissipation is relatively low, making it suitable for battery-powered devices. The transistor's transition frequency ensures that it can handle high-frequency signals effectively. The (TE85L) suffix indicates the specific taping and reel packaging.
For detailed technical specifications, refer to the official Toshiba datasheet. This includes information on absolute maximum ratings, electrical characteristics, and thermal characteristics. Ensuring proper thermal management is essential for reliable operation, especially under high ambient temperatures or heavy load conditions.