EN
  • EN
  • DE

RP115H111D-T1-FE

Part No RP115H111D-T1-FE
Manufacturer Nexperia USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.1V 1A SOT89-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) 1.1V
Voltage Dropout (Max) 0.35V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 160 µA
PSRR 80dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Current
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Case / Package SOT-89-5/6
Supplier Device Package SOT-89-5
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1504146-RP115H111D-T1-FE
Ultra Librarian 3D Model Ultra Librarian RP115H111D-T1-FE CAD Model

Description

N

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess