EN
  • EN
  • DE

S25FL116K0XMFI041

Part No S25FL116K0XMFI041
Manufacturer Nexperia USA Inc.
Catalog Memory
Description S25FL116K - (2 Mbyte), 3.0V, SP / Memory IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Nexperia USA Inc.
Package Bulk
Product Status Obsolete
Standard Package 60 pcs
Win Source Part Number 662424-S25FL116K0XMFI041
Ultra Librarian 3D Model Ultra Librarian S25FL116K0XMFI041 CAD Model

Description

The S25FL116K0XMFI041 is a memory integrated circuit that comes in a bulk package.

  • Status: Obsolete
  • Manufacturer: Nexperia USA Inc.
  • Category: Memory
  • Standard Package: 60 pieces

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess