EN
  • EN
  • DE

TL431BCDBZR,215

Part No TL431BCDBZR,215
Manufacturer Nexperia USA Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 600μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1107810-TL431BCDBZR,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431BCDBZR,215 CAD Model

Description

The Nexperia USA Inc. 1107810-TL431BCDBZR,215 is an adjustable shunt reference type with an output current of 100mA and nominal output voltage (Min/Fixed) of 2.495V.

  • Type: Adjustable shunt reference
  • Output Current: 100mA
  • Nominal Output Voltage (Min/Fixed): 2.495V
  • Current - Cathode: 600μA
  • Package Type: TO-236AB (SOT23)
  • Maximum Output Voltage: 36V
  • Operating Temperature Range: 0°C to 70°C (TA)
  • Popularity: Popular
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1747 $50.6630
700+ $0.1433 $100.3100
1,080+ $0.1389 $150.0120
1,490+ $0.1344 $200.2560
1,925+ $0.1299 $250.0575
2,580+ $0.1165 $300.5700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,010 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess