EN
  • EN
  • DE

TL431FDT,215

Part No TL431FDT,215
Manufacturer Nexperia USA Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±2%
Current - Cathode 1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1107861-TL431FDT,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431FDT,215 CAD Model

Description

The TL431FDT,215 is a three-terminal adjustable shunt regulator from Nexperia. It is a precision voltage reference integrated with an operational amplifier, making it a versatile component for various voltage regulation and control applications. This device offers excellent temperature stability, low output noise, and a wide operating current range. Its adjustable output voltage allows it to be configured for a variety of voltage levels, making it suitable for replacing Zener diodes in many applications.

Applications

  • Precision voltage references
  • Linear regulators
  • Switching power supplies
  • Overvoltage protection circuits
  • Current sources
  • Voltage monitoring
  • Error amplifiers

Features

  • Programmable output voltage: 2.5 V to 36 V
  • Low dynamic output impedance: 0.2 Ω (typical)
  • Sink current capability: 1 mA to 100 mA
  • Typical temperature drift: 8 mV (over -40°C to +125°C)
  • Low output noise
  • Fast turn-on response
  • Available in SOT-23 package

Benefits

  • Versatile voltage regulation: Adjustable output voltage allows for use in a wide range of applications, replacing fixed-voltage Zener diodes.
  • High precision: The accurate voltage reference ensures stable and reliable performance.
  • Low output impedance: Provides excellent load regulation, minimizing voltage variations due to changes in load current.
  • Temperature stability: Maintains stable output voltage over a wide temperature range.
  • Compact size: The SOT-23 package allows for use in space-constrained applications.
  • Cost-effective: Offers a cost-effective solution for voltage regulation and control.

The TL431FDT,215 is commonly used in switching power supplies as a feedback element to regulate the output voltage. It can also be used in linear regulators to provide a stable and adjustable voltage source. Its overvoltage protection capabilities make it useful in protecting sensitive circuits from voltage spikes. The device's low output noise makes it suitable for use in audio applications. The device is characterized for operation from -40°C to +125°C.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3858 $50.1540
320+ $0.3165 $101.2800
490+ $0.3066 $150.2340
675+ $0.2968 $200.3400
875+ $0.2869 $251.0375
1,170+ $0.2572 $300.9240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 157,110 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess