EN
  • EN
  • DE

NMC0805Y5V475Z16TRPF

Part No NMC0805Y5V475Z16TRPF
Manufacturer NIC-Components Corp.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832690-NMC0805Y5V475Z16TRPF
Ultra Librarian 3D Model Ultra Librarian NMC0805Y5V475Z16TRPF CAD Model

Description

The NMC0805Y5V475Z16TRPF is a multilayer ceramic capacitor (MLCC) manufactured by NIC Components Corp. It is designed for general-purpose applications where high capacitance and small size are important. The Y5V dielectric offers a high capacitance value but has a wider capacitance variation over temperature compared to NPO/COG dielectrics. The 0805 case size is a popular choice for surface-mount applications.

Applications:

  • Bypass Capacitors: Provides decoupling of power supplies in digital circuits.
  • Filtering: Used for noise filtering in various electronic circuits.
  • General Purpose Coupling: Connects different circuit stages while blocking DC voltage.
  • Consumer Electronics: Used in smartphones, tablets, and other portable devices.
  • Industrial Equipment: Suitable for general-purpose applications in industrial control systems.

Features:

  • Y5V Dielectric: Provides high capacitance value in a small size.
  • Multilayer Ceramic Construction: Offers high volumetric efficiency.
  • 0805 Case Size: Compact size for surface-mount applications.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS regulations.
  • Tape and Reel Packaging: Suitable for automated assembly processes.

Benefits:

  • High Capacitance Value: Enables effective decoupling and filtering.
  • Small Size: Allows for compact circuit designs.
  • Easy to Integrate: Designed for easy integration into various circuit designs.
  • Cost-Effective: Provides a good balance between performance and price.
  • Reliable Performance: Provides long-term performance in typical operating environments.

Additional Details:

The NMC0805Y5V475Z16TRPF has a capacitance value of 4.7uF with a tolerance of +80%/-20%. The voltage rating is 16V. Due to the Y5V dielectric, the capacitance can vary significantly with temperature and voltage. It's suitable for applications where these variations are acceptable and high capacitance is the primary requirement. The tape and reel packaging (TR) is designed for automated assembly processes, increasing manufacturing efficiency.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess