EN
  • EN
  • DE

SY8065LABC

Part No SY8065LABC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 973790-SY8065LABC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY8065LABC CAD Model

Description

The SY8065LABC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed for a wide range of applications requiring a compact and efficient power solution. This converter integrates a main switch and a synchronous rectifier to minimize conduction loss and improve overall efficiency.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered gadgets.
  • Power Banks: Charging circuits for external power sources.
  • Solid State Drives (SSDs): Power management in storage devices.
  • Wireless Routers: Providing stable power to networking equipment.
  • Point of Load (POL) Converters: Supplying power to specific components in a system.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss.
  • Wide Input Voltage Range: Operates from a broad range of input voltages.
  • Low Quiescent Current: Conserves power when the output is lightly loaded or disabled.
  • Over-Current Protection (OCP): Protects the converter and load from excessive current.
  • Over-Temperature Protection (OTP): Prevents damage due to overheating.
  • Short-Circuit Protection (SCP): Shuts down the converter in the event of a short circuit.
  • Adjustable Output Voltage: Can be configured to provide different output voltage levels.
  • Compact Package: Small form factor for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, leading to longer battery life in portable devices.
  • Improved Thermal Performance: Synchronous rectification minimizes heat generation.
  • Reliable Operation: Comprehensive protection features ensure reliable operation in harsh environments.
  • Simplified Design: Integrated features reduce the number of external components required.
  • Cost-Effective Solution: Optimized design reduces overall system cost.

Additional Details:

The SY8065LABC operates at a high switching frequency, allowing for the use of smaller external components. It typically requires a minimal number of external components, such as inductors and capacitors. The specific switching frequency, input voltage range, and output current capability are detailed in the product datasheet. This DC-DC converter is typically available in a small, surface-mount package, suitable for automated assembly. It adheres to industry-standard safety and regulatory requirements.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess