EN
  • EN
  • DE

NRC10F7502TRF

Part No NRC10F7502TRF
Manufacturer NIC-Components Corp.
Catalog Chip Resistor - Surface Mount
Description Res Thick Film 0805 75K Ohm 1% 1/8W ±100ppm/°C Molded SMD SMD Paper T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0805
Composition Thick Film
Contact Plating Tin
Maximum Operating Temperature 175 °C
Min Operating Temperature -55 °C
Packaging Tape & Reel
Power Rating 125 mW
Radiation Hardening No
Resistance 75 kΩ
RoHS Compliant
Schedule B 8533210045, 8533210045
Temperature Coefficient 100 ppm/°C
Tolerance 1 %
Voltage Rating (DC) 150 V
Win Source Part Number 1082684-NRC10F7502TRF
Categories Chip Resistor - Surface Mount
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NRC10F7502TRF CAD Model

Description

The NRC10F7502TRF is a thick film chip resistor manufactured by NIC Components Corp. It's designed for surface mount applications and offers a stable and reliable resistance value for various electronic circuits.

Applications:

  • Current limiting
  • Voltage division
  • Pull-up/Pull-down resistors
  • Termination resistors
  • Snubber circuits

Features:

  • Surface mount device (SMD)
  • Thick film construction
  • Compact size (typically 0603 or 0805 package)
  • High reliability
  • RoHS compliant

Benefits:

  • Precise resistance value
  • Stable performance over temperature
  • Reduced board space
  • Easy to assemble using automated equipment
  • Cost-effective solution

Additional Details:

The NRC10F7502TRF has a resistance value of 75 kOhms. The 'F' in the part number likely indicates a tolerance of ±1%. The TRF at the end of the part number usually signifies tape and reel packaging for automated assembly. Thick film resistors offer good stability and are widely used in various electronic devices. They are manufactured by depositing a thick film of resistive material onto a ceramic substrate. It's important to consult the manufacturer's datasheet for detailed specifications, including power rating, voltage rating, temperature coefficient of resistance (TCR), and operating temperature range. These resistors are commonly used in applications where precise and stable resistance values are required. They are suitable for both general-purpose and high-precision circuits. Always refer to the datasheet to ensure the resistor meets the specific requirements of your application. The compact size of surface mount resistors allows for high-density circuit designs and efficient use of board space.

You May Also Be Interested in

Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess