EN
  • EN
  • DE

NRSZ101M25V6.3X11F

Part No NRSZ101M25V6.3X11F
Manufacturer NIC-Components Corp.
Catalog Aluminum Capacitors
Description Cap Aluminum Lytic 100uF 50V 20% (8 X 11mm) Radial 3.5mm 555mA 4000h 105°C Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 100 µF
Mounting SMD (SMT)
Case / Package Radial
Diameter 6.3 mm
ESR (Equivalent Series Resistance) 220 mΩ
Height 11 mm
Lead Diameter 500 µm
Lead Free Yes
Lead Pitch 2.5 mm
Leakage Current 25 µA
Life (Hours) 3000 hours
Maximum Operating Temperature 105 °C
Min Operating Temperature -55 °C
Mount Through Hole
Radiation Hardening No
Ripple Current 300 mA
RoHS Compliant
Schedule B 8532220020
Termination Radial
Tolerance 20 %
Voltage 25 V
Voltage Rating 25 V
Win Source Part Number 1011066-NRSZ101M25V6.3X11F
Categories Aluminum Capacitors
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NRSZ101M25V6.3X11F CAD Model

Description

The NIC-Components Corp. 1011066-NRSZ101M25V6.3X11F is a radial aluminum capacitor with a capacitance of 100 µF and a voltage rating of 25 V. 1011066-NRSZ101M25V6.3X11F is manufactured by NIC-Components Corp.

  • Capacitance: 100 µF
  • Voltage Rating: 25 V
  • Tolerance: 20%
  • Leakage Current: 25 µA
  • ESR: 220 mΩ
  • Ripple Current: 300 mA
  • Height: 11 mm
  • Diameter: 6.3 mm
  • Mounting: Through-hole
  • Maximum Operating Temperature: 105 °C
  • Compliance: Lead-free and RoHS compliant
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
Nichicon
CAP ALUM 820UF 20% 200V SNAP
Lowest to $9.7163
Rubycon
CAP ALUM 560UF 20% 250V SNAP
Need more? Email Us
United Chemi-Con
CAP ALUM 100UF 20% 25V RADIAL TH
Need more? Email Us
Surge Components
10 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925
Nichicon
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.2869
Rubycon
CAP ALUM 3.3UF 20% 450V RADIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 550UF 250V SCREW
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
840+ $0.0691 $58.0440
2,040+ $0.0567 $115.6680
3,155+ $0.0550 $173.5250
4,350+ $0.0531 $230.9850
5,620+ $0.0514 $288.8680
7,520+ $0.0461 $346.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 840 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess