EN
  • EN
  • DE

NTP107M10TRD(55)F

Part No NTP107M10TRD(55)F
Manufacturer NIC-Components Corp.
Catalog Tantalum Capacitors
Description Capacitor Tantalum Solid 100uF 10V D CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.055 Ohm 105C T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape & Reel
Schedule B 8532210050
Win Source Part Number 996083-NTP107M10TRD(55)F
Categories Tantalum Capacitors
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTP107M10TRD(55)F CAD Model

Description

The NTP107M10TRD(55)F is an aluminum electrolytic capacitor manufactured by NIC Components Corp. It is designed for general-purpose applications requiring a compact and reliable energy storage solution. This capacitor is characterized by its capacitance, voltage rating, and tolerance, and it is commonly used for filtering, bypassing, and decoupling in electronic circuits.

Applications:

  • Power supply filtering.
  • Bypassing noise in digital circuits.
  • Decoupling power rails.
  • Audio circuits.
  • General-purpose energy storage.

Features:

  • Aluminum Electrolytic Construction: Provides a cost-effective solution for energy storage.
  • Radial Lead Configuration: Designed for through-hole mounting on PCBs.
  • Compact Size: Offers a small footprint for space-constrained applications.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • Long Life: Designed for extended operating life.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Effective Filtering: Reduces ripple voltage in power supplies.
  • Noise Reduction: Bypasses noise in digital circuits, improving signal integrity.
  • Stable Power Supply: Decouples power rails, providing a stable voltage source.
  • Space Savings: Compact size allows for use in space-constrained applications.
  • Reliable Operation: Designed for long and reliable operation.

Additional Details:

The NTP107M10TRD(55)F has a specific capacitance value (e.g., 100uF), voltage rating (e.g., 10V), and tolerance (e.g., ±20%). The operating temperature range is a crucial parameter, and the capacitor's lifetime is typically specified at a certain temperature and ripple current. It's essential to consult the NIC Components Corp. datasheet for detailed specifications, including ESR (Equivalent Series Resistance), ripple current rating, and leakage current. Proper polarity must be observed when installing the capacitor in a circuit. The '+' marking on the capacitor indicates the positive terminal.

You May Also Be Interested in

Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1189 $100.7010
140+ $1.0839 $151.7460
195+ $1.0490 $204.5550
250+ $1.0140 $253.5000
330+ $0.9091 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 732 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess