EN
  • EN
  • DE

RKJXM2E13001

Part No RKJXM2E13001
Manufacturer ALPS Electric
Catalog Custom Parts (N - R)
Description Electromechanical Switch 8-Directional Stick Switch 0.01A Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Radiation Hardening No
RoHS Compliant
Termination SMD/SMT
Win Source Part Number 1175264-RKJXM2E13001
Categories Custom Parts
Manufacturer ALPS Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RKJXM2E13001 CAD Model

Description

The RKJXM2E13001 is a navigation switch manufactured by ALPS Electric. This switch is designed for input and control in various electronic devices, offering multi-directional movement and a push-button function. It is commonly used in automotive navigation systems, portable audio players, and remote controls.

Applications

  • Automotive navigation systems: Controlling map navigation and menu selection.
  • Portable audio players: Navigating through music playlists and adjusting settings.
  • Remote controls: Providing directional control for televisions and other electronic devices.
  • Gaming controllers: Enabling directional movement and action selection in games.
  • Industrial control panels: Providing a user interface for equipment control.

Features

  • Multi-directional control: Allows for up, down, left, and right movement.
  • Integrated push-button: Provides an additional input function.
  • Compact design: Enables integration into small electronic devices.
  • Durable construction: Ensures reliable operation over a long lifespan.
  • Tactile feedback: Provides a clear indication of switch activation.

Benefits

  • Intuitive control: Simplifies navigation and menu selection.
  • Versatile functionality: Combines directional control and push-button functions in a single component.
  • Space-saving design: Reduces the overall size of electronic devices.
  • Reliable performance: Ensures consistent operation over time.
  • Enhanced user experience: Provides a comfortable and responsive user interface.

Additional Details

The RKJXM2E13001 navigation switch is designed for surface mount assembly. It features a low profile design and provides distinct tactile feedback. The operating force and travel distance vary depending on the specific model configuration. The switch is typically rated for a high number of operating cycles. Detailed specifications regarding dimensions, electrical characteristics, and environmental ratings can be found in the ALPS Electric datasheet for this navigation switch.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
PLX
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
RF Micro Devices
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess